Greaves Corporation Compression Cable Splice ASC300T

Description
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 300 MCM CONDUCTOR SIZE BLUE COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 6 PER CARTON ASC-T MODEL
Datasheet
Description
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 300 MCM CONDUCTOR SIZE BLUE COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 6 PER CARTON ASC-T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - ASC300T - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
ASC300T
Compression Cable Splice ASC300T
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 300 MCM CONDUCTOR SIZE BLUE COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 6 PER CARTON ASC-T MODEL
  • CENTER CABLE STOP TYPE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • CSA WITH NRTL APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL
  • 300 MCM CONDUCTOR SIZE
  • BLUE COLOR CODE
  • STANDARD BARREL TYPE
  • STANDARD PACKAGE 6 PER CARTON
  • ASC-T MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ASC300T
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2202.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1787349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details