Greaves Corporation Equipment Stud to Cable/Tube ALX45ST65

Description
ALUMINUM MATERIAL 5-1/8 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
Datasheet
Description
ALUMINUM MATERIAL 5-1/8 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALX45ST65 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALX45ST65
Equipment Stud to Cable/Tube ALX45ST65
ALUMINUM MATERIAL 5-1/8 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
  • ALUMINUM MATERIAL
  • 5-1/8 INCH L SIZE
  • 6 AWG SOLID MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 2-1/4 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • XST MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALX45ST65
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2226.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Terminal Posts - 1796906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details