Greaves Corporation Substation Tee Connector ALT53T

Description
TUBE TO TUBE TYPE ALUMINUM MATERIAL 5-15/16 INCH L X 2-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/4 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
Datasheet
Description
TUBE TO TUBE TYPE ALUMINUM MATERIAL 5-15/16 INCH L X 2-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/4 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ALT53T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
ALT53T
Substation Tee Connector ALT53T
TUBE TO TUBE TYPE ALUMINUM MATERIAL 5-15/16 INCH L X 2-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/4 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
  • TUBE TO TUBE TYPE
  • ALUMINUM MATERIAL
  • 5-15/16 INCH L X 2-7/8 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 1-1/4 INCH IPS TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALT53T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2212.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Terminal Posts - 1613604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details