Greaves Corporation Substation Multipurpose Coupler ALP88K

Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 7-3/8 INCH L X 3-1/16 INCH W X 3 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM MAIN CONDUCTOR SIZE 1500 TO 2000 MCM TAP CONDUCTOR SIZE 1-1/4 INCH TAP IPS SIZE 1-1/4 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet
Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 7-3/8 INCH L X 3-1/16 INCH W X 3 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM MAIN CONDUCTOR SIZE 1500 TO 2000 MCM TAP CONDUCTOR SIZE 1-1/4 INCH TAP IPS SIZE 1-1/4 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Multipurpose Coupler - ALP88K - Greaves Corporation
Centerbrook, CT, USA
Substation Multipurpose Coupler
ALP88K
Substation Multipurpose Coupler ALP88K
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 7-3/8 INCH L X 3-1/16 INCH W X 3 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM MAIN CONDUCTOR SIZE 1500 TO 2000 MCM TAP CONDUCTOR SIZE 1-1/4 INCH TAP IPS SIZE 1-1/4 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
  • CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE
  • ALUMINUM MATERIAL
  • 7-3/8 INCH L X 3-1/16 INCH W X 3 INCH D SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1500 TO 2000 MCM MAIN CONDUCTOR SIZE
  • 1500 TO 2000 MCM TAP CONDUCTOR SIZE
  • 1-1/4 INCH TAP IPS SIZE
  • 1-1/4 INCH MAIN IPS SIZE
  • TREGO[T] BRAND
  • PK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP88K
Product Name Substation Multipurpose Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details