Greaves Corporation Equipment Stud to Cable/Tube ALP2SP5

Description
ALUMINUM MATERIAL 5-1/2 INCH L SIZE 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
Datasheet
Description
ALUMINUM MATERIAL 5-1/2 INCH L SIZE 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALP2SP5 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALP2SP5
Equipment Stud to Cable/Tube ALP2SP5
ALUMINUM MATERIAL 5-1/2 INCH L SIZE 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
  • ALUMINUM MATERIAL
  • 5-1/2 INCH L SIZE
  • 4 AWG MIN. CONDUCTOR SIZE
  • 2/0 AWG MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 1-1/2 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • PSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP2SP5
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1787274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details