Greaves Corporation Equipment Stud to Cable/Tube ALP86T

Description
ALUMINUM MATERIAL 6-1/2 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 600 MCM (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 1000 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS (RUN), 3/4 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-1/2 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 600 MCM (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 1000 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS (RUN), 3/4 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALP86T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALP86T
Equipment Stud to Cable/Tube ALP86T
ALUMINUM MATERIAL 6-1/2 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 600 MCM (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 1000 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS (RUN), 3/4 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
  • ALUMINUM MATERIAL
  • 6-1/2 INCH L X 3-3/8 INCH W X 3 INCH H SIZE
  • 1500 MCM (RUN), 600 MCM (TAP) MIN. CONDUCTOR SIZE
  • 2000 MCM (RUN), 1000 MCM (TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 1-1/4 INCH IPS (RUN), 3/4 INCH IPS (TAP) TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP86T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details