Greaves Corporation Compression Cable Lug ASL300N

Description
TIN PLATED WROUGHT ALUMINUM MATERIAL BLUE COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 300 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING ASL-N MODEL
Datasheet
Description
TIN PLATED WROUGHT ALUMINUM MATERIAL BLUE COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 300 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING ASL-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - ASL300N - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
ASL300N
Compression Cable Lug ASL300N
TIN PLATED WROUGHT ALUMINUM MATERIAL BLUE COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 300 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING ASL-N MODEL
  • TIN PLATED WROUGHT ALUMINUM MATERIAL
  • BLUE COLOR
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 300 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 19/470 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • ASL-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ASL300N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data