Greaves Corporation Equipment Stud to Cable/Tube ALX6SP5

Description
ALUMINUM MATERIAL 5-3/4 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
Datasheet
Description
ALUMINUM MATERIAL 5-3/4 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALX6SP5 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALX6SP5
Equipment Stud to Cable/Tube ALX6SP5
ALUMINUM MATERIAL 5-3/4 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
  • ALUMINUM MATERIAL
  • 5-3/4 INCH L SIZE
  • 2 AWG SOLID MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 1-1/2 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • XSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALX6SP5
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details