ALT0SP1 -- EQUIPMENT STUD TO CABLE/TUBE
Greaves Corporation
Equipment Stud to Cable/Tube
ALT0SP1
Description
ALUMINUM MATERIAL
4-15/16 INCH L SIZE
STRAIGHT CONNECTION TYPE
3/4 INCH-16 TPI STUD SIZE
1/2 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
Description
ALUMINUM MATERIAL
4-15/16 INCH L SIZE
STRAIGHT CONNECTION TYPE
3/4 INCH-16 TPI STUD SIZE
1/2 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
Datasheet
Suppliers
Equipment Stud to Cable/Tube
ALT0SP1
ALUMINUM MATERIAL
4-15/16 INCH L SIZE
STRAIGHT CONNECTION TYPE
3/4 INCH-16 TPI STUD SIZE
1/2 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
- ALUMINUM MATERIAL
- 4-15/16 INCH L SIZE
- STRAIGHT CONNECTION TYPE
- 3/4 INCH-16 TPI STUD SIZE
- 1/2 INCH IPS TUBE SIZE
- TREGO[T] BRAND
- TSP MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
ALT0SP1 |
|
Product Name
|
Equipment Stud to Cable/Tube |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers
Terminal Type
Wire Lug
Material
Copper
> AWG 0
14-6
View Details
Terminal Type
Crocodile Clips
Material
Brass
Features
RoHS; Insulated
View Details