Greaves Corporation Equipment Stud to Cable/Tube ALP74T

Description
ALUMINUM MATERIAL 6-1/4 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN), 2/0 AWG (TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN), 350 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1 INCH IPS (RUN), 3/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-1/4 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN), 2/0 AWG (TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN), 350 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1 INCH IPS (RUN), 3/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALP74T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALP74T
Equipment Stud to Cable/Tube ALP74T
ALUMINUM MATERIAL 6-1/4 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN), 2/0 AWG (TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN), 350 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1 INCH IPS (RUN), 3/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
  • ALUMINUM MATERIAL
  • 6-1/4 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE
  • 1000 MCM (RUN), 2/0 AWG (TAP) MIN. CONDUCTOR SIZE
  • 1500 MCM (RUN), 350 MCM (TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 1 INCH IPS (RUN), 3/8 INCH IPS (TAP) TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP74T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2868.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1-1871131-1 - TE Connectivity
Specs
Features RoHS
North American 6 AWG
International 10.6 to 16.7 mm2
View Details
Ring Terminals - 1788667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details