Greaves Corporation Equipment Stud to Cable/Tube ALX45SP4

Description
ALUMINUM MATERIAL 5 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
Datasheet
Description
ALUMINUM MATERIAL 5 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALX45SP4 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALX45SP4
Equipment Stud to Cable/Tube ALX45SP4
ALUMINUM MATERIAL 5 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
  • ALUMINUM MATERIAL
  • 5 INCH L SIZE
  • 6 AWG SOLID MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 1-1/4 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • XSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALX45SP4
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Crocodile Clips - 1253740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated Steel
Features RoHS; Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1280-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
2 suppliers
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details