Greaves Corporation Substation Tee Connector ALT0P2T

Description
TUBE TO CABLE TYPE ALUMINUM MATERIAL 5-7/16 INCH L X 2-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4 TO 2/0 AWG TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
Datasheet
Description
TUBE TO CABLE TYPE ALUMINUM MATERIAL 5-7/16 INCH L X 2-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4 TO 2/0 AWG TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ALT0P2T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
ALT0P2T
Substation Tee Connector ALT0P2T
TUBE TO CABLE TYPE ALUMINUM MATERIAL 5-7/16 INCH L X 2-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4 TO 2/0 AWG TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
  • TUBE TO CABLE TYPE
  • ALUMINUM MATERIAL
  • 5-7/16 INCH L X 2-1/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 4 TO 2/0 AWG TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TPT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALT0P2T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1788614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminal, Wide Roll Eyelet, 0.07In, Thd; Tab Size Metric Keystone - 62W5052 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details