Greaves Corporation Tap Adapter with Lug ALJ6L90

Description
ALUMINUM MATERIAL 6-1/16 INCH L X 2 INCH W SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE TREGO. BRAND JL90 MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-1/16 INCH L X 2 INCH W SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE TREGO. BRAND JL90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Adapter with Lug - ALJ6L90 - Greaves Corporation
Centerbrook, CT, USA
Tap Adapter with Lug
ALJ6L90
Tap Adapter with Lug ALJ6L90
ALUMINUM MATERIAL 6-1/16 INCH L X 2 INCH W SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE TREGO. BRAND JL90 MODEL
  • ALUMINUM MATERIAL
  • 6-1/16 INCH L X 2 INCH W SIZE
  • 350 MCM MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE
  • TREGO. BRAND
  • JL90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALJ6L90
Product Name Tap Adapter with Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Insulated Ferrules - 2786.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Bootlace Ferrules - 1849682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details