ALUMINUM MATERIAL
7-3/4 INCH L X 2-9/16 INCH W SIZE
750 AWG MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
1-1/4 INCH DIA X 5-11/16 INCH L STUD SIZE
TREGO. BRAND
JL90 MODEL
Greaves Corporation
Done
Datasheet
Description
ALUMINUM MATERIAL
7-3/4 INCH L X 2-9/16 INCH W SIZE
750 AWG MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
1-1/4 INCH DIA X 5-11/16 INCH L STUD SIZE
TREGO. BRAND
JL90 MODEL
ALUMINUM MATERIAL
7-3/4 INCH L X 2-9/16 INCH W SIZE
750 AWG MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
1-1/4 INCH DIA X 5-11/16 INCH L STUD SIZE
TREGO. BRAND
JL90 MODEL