Greaves Corporation Underground Splice Kit ASC750K

Description
DIRECT BURIAL TYPE 750 MCM MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL
Datasheet
Description
DIRECT BURIAL TYPE 750 MCM MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Splice Kit - ASC750K - Greaves Corporation
Centerbrook, CT, USA
Underground Splice Kit
ASC750K
Underground Splice Kit ASC750K
DIRECT BURIAL TYPE 750 MCM MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL
  • DIRECT BURIAL TYPE
  • 750 MCM MAX. WIRE COMBINATION SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS
  • 600 V VOLTAGE RATING
  • 1 CONNECTOR INCLUDED
  • ASC-K MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ASC750K
Product Name Underground Splice Kit
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1849660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Terminals - Turret Connectors - 36-1573-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details