ALUMINUM MATERIAL
5-1/2 INCH L X 4 INCH W SIZE
4/0 AWG MIN. CONDUCTOR SIZE
350 MCM MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
5/8 INCH DIA X 4-1/8 INCH L STUD SIZE
TREGO. BRAND
JJL90 MODEL
Greaves Corporation
Done
Datasheet
Description
ALUMINUM MATERIAL
5-1/2 INCH L X 4 INCH W SIZE
4/0 AWG MIN. CONDUCTOR SIZE
350 MCM MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
5/8 INCH DIA X 4-1/8 INCH L STUD SIZE
TREGO. BRAND
JJL90 MODEL
ALUMINUM MATERIAL
5-1/2 INCH L X 4 INCH W SIZE
4/0 AWG MIN. CONDUCTOR SIZE
350 MCM MAX. CONDUCTOR SIZE
1 CONDUCTOR(S)
5/8 INCH DIA X 4-1/8 INCH L STUD SIZE
TREGO. BRAND
JJL90 MODEL