Greaves Corporation Substation Tee Connector ALT7P6T

Description
TUBE TO CABLE TYPE ALUMINUM MATERIAL 8-3/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 600 TO 1000 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
Datasheet
Description
TUBE TO CABLE TYPE ALUMINUM MATERIAL 8-3/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 600 TO 1000 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ALT7P6T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
ALT7P6T
Substation Tee Connector ALT7P6T
TUBE TO CABLE TYPE ALUMINUM MATERIAL 8-3/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 600 TO 1000 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
  • TUBE TO CABLE TYPE
  • ALUMINUM MATERIAL
  • 8-3/8 INCH L X 3 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 600 TO 1000 MCM TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TPT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALT7P6T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Bootlace Ferrules - 1787301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details