Greaves Corporation Substation Tee Connector ALT32T

Description
TUBE TO TUBE TYPE ALUMINUM MATERIAL 4-15/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
Datasheet
Description
TUBE TO TUBE TYPE ALUMINUM MATERIAL 4-15/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ALT32T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
ALT32T
Substation Tee Connector ALT32T
TUBE TO TUBE TYPE ALUMINUM MATERIAL 4-15/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
  • TUBE TO TUBE TYPE
  • ALUMINUM MATERIAL
  • 4-15/16 INCH L X 2-3/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 1 INCH IPS TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALT32T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Insulated Ferrules - 2400.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details