Greaves Corporation Equipment Stud to Cable/Tube ALP7ST6

Description
ALUMINUM MATERIAL 6-1/2 INCH L SIZE 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-1/2 INCH L SIZE 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALP7ST6 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALP7ST6
Equipment Stud to Cable/Tube ALP7ST6
ALUMINUM MATERIAL 6-1/2 INCH L SIZE 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
  • ALUMINUM MATERIAL
  • 6-1/2 INCH L SIZE
  • 1000 MCM MIN. CONDUCTOR SIZE
  • 1500 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 2 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • PST MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP7ST6
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details
8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ring Terminals - 1788682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details