Greaves Corporation Underground Splice Kit ASC40K

Description
DIRECT BURIAL TYPE 4/0 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL
Datasheet
Description
DIRECT BURIAL TYPE 4/0 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Splice Kit - ASC40K - Greaves Corporation
Centerbrook, CT, USA
Underground Splice Kit
ASC40K
Underground Splice Kit ASC40K
DIRECT BURIAL TYPE 4/0 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL
  • DIRECT BURIAL TYPE
  • 4/0 AWG MAX. WIRE COMBINATION SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS
  • 600 V VOLTAGE RATING
  • 1 CONNECTOR INCLUDED
  • ASC-K MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ASC40K
Product Name Underground Splice Kit
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1788664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminals - Turret Connectors - 36-1526-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details