Greaves Corporation Mechanical Cable Lug AQ6-750-2

Description
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 4.9 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 3/8 INCH STUD SIZE 3.75 INCH W PAD SIZE 2 PAD HOLE(S) HEX SOCKET SCREW TYPE AQ MODEL
Datasheet
Description
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 4.9 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 3/8 INCH STUD SIZE 3.75 INCH W PAD SIZE 2 PAD HOLE(S) HEX SOCKET SCREW TYPE AQ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - AQ6-750-2 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
AQ6-750-2
Mechanical Cable Lug AQ6-750-2
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 4.9 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 3/8 INCH STUD SIZE 3.75 INCH W PAD SIZE 2 PAD HOLE(S) HEX SOCKET SCREW TYPE AQ MODEL
  • EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
  • 4.9 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 750 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 3/8 INCH STUD SIZE
  • 3.75 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • HEX SOCKET SCREW TYPE
  • AQ MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AQ6-750-2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2872.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Ring Terminals - 1788607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details