Greaves Corporation Underground Splice Kit ASC4K

Description
DIRECT BURIAL TYPE 4 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL
Datasheet
Description
DIRECT BURIAL TYPE 4 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Splice Kit - ASC4K - Greaves Corporation
Centerbrook, CT, USA
Underground Splice Kit
ASC4K
Underground Splice Kit ASC4K
DIRECT BURIAL TYPE 4 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL
  • DIRECT BURIAL TYPE
  • 4 AWG MAX. WIRE COMBINATION SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS
  • 600 V VOLTAGE RATING
  • 1 CONNECTOR INCLUDED
  • ASC-K MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ASC4K
Product Name Underground Splice Kit
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 104505-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Insulated Ferrules - 2399.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details