Greaves Corporation Equipment Stud to Cable/Tube ALP4ST6

Description
ALUMINUM MATERIAL 6-1/8 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-1/8 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALP4ST6 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALP4ST6
Equipment Stud to Cable/Tube ALP4ST6
ALUMINUM MATERIAL 6-1/8 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
  • ALUMINUM MATERIAL
  • 6-1/8 INCH L SIZE
  • 2/0 AWG MIN. CONDUCTOR SIZE
  • 350 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 2 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • PST MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP4ST6
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2793.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 250 MCM
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 1-175217-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details