Greaves Corporation Equipment Stud to Cable/Tube ALP5ST8

Description
ALUMINUM MATERIAL 6-5/8 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-5/8 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALP5ST8 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALP5ST8
Equipment Stud to Cable/Tube ALP5ST8
ALUMINUM MATERIAL 6-5/8 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
  • ALUMINUM MATERIAL
  • 6-5/8 INCH L SIZE
  • 350 MCM MIN. CONDUCTOR SIZE
  • 600 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 3 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • PST MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP5ST8
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Quick Disconnects - 1-1627057-7 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Ferrules - 2872.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details