Greaves Corporation Compression Cable Lug ASL250N

Description
TIN PLATED WROUGHT ALUMINUM MATERIAL RED COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 250 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/324 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING ASL-N MODEL
Datasheet
Description
TIN PLATED WROUGHT ALUMINUM MATERIAL RED COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 250 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/324 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING ASL-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - ASL250N - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
ASL250N
Compression Cable Lug ASL250N
TIN PLATED WROUGHT ALUMINUM MATERIAL RED COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 250 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/324 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING ASL-N MODEL
  • TIN PLATED WROUGHT ALUMINUM MATERIAL
  • RED COLOR
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 250 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 18/324 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • ASL-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ASL250N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Accessories - Wire Ferrules - 1920-1234-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details