ALT1SP4 -- EQUIPMENT STUD TO CABLE/TUBE
Greaves Corporation
Equipment Stud to Cable/Tube
ALT1SP4
Description
ALUMINUM MATERIAL
5-7/8 INCH L SIZE
STRAIGHT CONNECTION TYPE
1-1/4 INCH-12 TPI STUD SIZE
3/4 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
Description
ALUMINUM MATERIAL
5-7/8 INCH L SIZE
STRAIGHT CONNECTION TYPE
1-1/4 INCH-12 TPI STUD SIZE
3/4 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
Datasheet
Suppliers
Equipment Stud to Cable/Tube
ALT1SP4
ALUMINUM MATERIAL
5-7/8 INCH L SIZE
STRAIGHT CONNECTION TYPE
1-1/4 INCH-12 TPI STUD SIZE
3/4 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
- ALUMINUM MATERIAL
- 5-7/8 INCH L SIZE
- STRAIGHT CONNECTION TYPE
- 1-1/4 INCH-12 TPI STUD SIZE
- 3/4 INCH IPS TUBE SIZE
- TREGO[T] BRAND
- TSP MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
ALT1SP4 |
|
Product Name
|
Equipment Stud to Cable/Tube |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal
Material
Copper
North American
18 AWG
View Details
Terminal Type
Crocodile Clips
Material
Brass
Features
RoHS; Insulated
View Details