Greaves CorporationSubstation Tee ConnectorALT2JJ8T
Description
TUBE TO CABLE TYPE
ALUMINUM MATERIAL
7-7/8 INCH L X 2-1/2 INCH W SIZE
1/2 INCH DIA BOLT SIZE
1 INCH IPS MAIN TUBE/CONDUCTOR SIZE
750 TO 1000 MCM TAP TUBE/CONDUCTOR SIZE
TREGO[T] BRAND
TJJT MODEL
Greaves Corporation
Done
Datasheet
Description
TUBE TO CABLE TYPE
ALUMINUM MATERIAL
7-7/8 INCH L X 2-1/2 INCH W SIZE
1/2 INCH DIA BOLT SIZE
1 INCH IPS MAIN TUBE/CONDUCTOR SIZE
750 TO 1000 MCM TAP TUBE/CONDUCTOR SIZE
TREGO[T] BRAND
TJJT MODEL
TUBE TO CABLE TYPE
ALUMINUM MATERIAL
7-7/8 INCH L X 2-1/2 INCH W SIZE
1/2 INCH DIA BOLT SIZE
1 INCH IPS MAIN TUBE/CONDUCTOR SIZE
750 TO 1000 MCM TAP TUBE/CONDUCTOR SIZE
TREGO[T] BRAND
TJJT MODEL