Greaves Corporation Substation Multipurpose Coupler ALP44K

Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 6 INCH L X 2-3/8 INCH W X 1-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 2/0 AWG TO 350 MCM MAIN CONDUCTOR SIZE 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE 3/8 INCH TAP IPS SIZE 3/8 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet
Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 6 INCH L X 2-3/8 INCH W X 1-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 2/0 AWG TO 350 MCM MAIN CONDUCTOR SIZE 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE 3/8 INCH TAP IPS SIZE 3/8 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Multipurpose Coupler - ALP44K - Greaves Corporation
Centerbrook, CT, USA
Substation Multipurpose Coupler
ALP44K
Substation Multipurpose Coupler ALP44K
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 6 INCH L X 2-3/8 INCH W X 1-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 2/0 AWG TO 350 MCM MAIN CONDUCTOR SIZE 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE 3/8 INCH TAP IPS SIZE 3/8 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
  • CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE
  • ALUMINUM MATERIAL
  • 6 INCH L X 2-3/8 INCH W X 1-5/8 INCH D SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 2/0 AWG TO 350 MCM MAIN CONDUCTOR SIZE
  • 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE
  • 3/8 INCH TAP IPS SIZE
  • 3/8 INCH MAIN IPS SIZE
  • TREGO[T] BRAND
  • PK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP44K
Product Name Substation Multipurpose Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2267.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Quick Disconnects - 1-160759-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Bootlace Ferrules - 1787306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details