Greaves Corporation Equipment Stud to Cable/Tube ALP77T

Description
ALUMINUM MATERIAL 6-1/2 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN/TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1 INCH IPS TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-1/2 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN/TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1 INCH IPS TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALP77T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALP77T
Equipment Stud to Cable/Tube ALP77T
ALUMINUM MATERIAL 6-1/2 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN/TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1 INCH IPS TUBE SIZE TREGO[T] BRAND PT MODEL
  • ALUMINUM MATERIAL
  • 6-1/2 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE
  • 1000 MCM (RUN/TAP) MIN. CONDUCTOR SIZE
  • 1500 MCM (RUN/TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 1 INCH IPS TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP77T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1251970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminals - Turret Connectors - 36-1507-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details