Greaves Corporation Substation Tee Connector ALT9P6T

Description
TUBE TO CABLE TYPE ALUMINUM MATERIAL 9-3/8 INCH L X 3-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 600 TO 1000 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
Datasheet
Description
TUBE TO CABLE TYPE ALUMINUM MATERIAL 9-3/8 INCH L X 3-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 600 TO 1000 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ALT9P6T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
ALT9P6T
Substation Tee Connector ALT9P6T
TUBE TO CABLE TYPE ALUMINUM MATERIAL 9-3/8 INCH L X 3-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 600 TO 1000 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
  • TUBE TO CABLE TYPE
  • ALUMINUM MATERIAL
  • 9-3/8 INCH L X 3-1/2 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 600 TO 1000 MCM TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TPT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALT9P6T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2226.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Connector Contacts - 1-175216-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Crocodile Clips - 1902559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details