Greaves Corporation Compression Cable Splice ASC10T

Description
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 1/0 AWG CONDUCTOR SIZE TAN COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 24 PER CARTON ASC-T MODEL
Datasheet
Description
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 1/0 AWG CONDUCTOR SIZE TAN COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 24 PER CARTON ASC-T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - ASC10T - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
ASC10T
Compression Cable Splice ASC10T
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 1/0 AWG CONDUCTOR SIZE TAN COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 24 PER CARTON ASC-T MODEL
  • CENTER CABLE STOP TYPE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • CSA WITH NRTL APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL
  • 1/0 AWG CONDUCTOR SIZE
  • TAN COLOR CODE
  • STANDARD BARREL TYPE
  • STANDARD PACKAGE 24 PER CARTON
  • ASC-T MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ASC10T
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Connector Contacts - 1-1747501-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details