Greaves Corporation Equipment Stud to Cable/Tube ALP75T

Description
ALUMINUM MATERIAL 6-1/4 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN), 600 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1 INCH IPS (RUN), 1/2 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-1/4 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN), 600 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1 INCH IPS (RUN), 1/2 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALP75T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALP75T
Equipment Stud to Cable/Tube ALP75T
ALUMINUM MATERIAL 6-1/4 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN), 600 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1 INCH IPS (RUN), 1/2 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
  • ALUMINUM MATERIAL
  • 6-1/4 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE
  • 1000 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE
  • 1500 MCM (RUN), 600 MCM (TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 1 INCH IPS (RUN), 1/2 INCH IPS (TAP) TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP75T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2389.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Ring Terminals - 1-1377172-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Bootlace Ferrules - 1787347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details