Greaves Corporation Equipment Stud to Cable/Tube ALP54T

Description
ALUMINUM MATERIAL 5-1/2 INCH L X 2-5/8 INCH W X 2 INCH H SIZE 350 MCM (RUN), 2/0 AWG (TAP) MIN. CONDUCTOR SIZE 600 MCM (RUN), 350 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1/2 INCH IPS (RUN), 3/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
ALUMINUM MATERIAL 5-1/2 INCH L X 2-5/8 INCH W X 2 INCH H SIZE 350 MCM (RUN), 2/0 AWG (TAP) MIN. CONDUCTOR SIZE 600 MCM (RUN), 350 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1/2 INCH IPS (RUN), 3/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALP54T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALP54T
Equipment Stud to Cable/Tube ALP54T
ALUMINUM MATERIAL 5-1/2 INCH L X 2-5/8 INCH W X 2 INCH H SIZE 350 MCM (RUN), 2/0 AWG (TAP) MIN. CONDUCTOR SIZE 600 MCM (RUN), 350 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1/2 INCH IPS (RUN), 3/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
  • ALUMINUM MATERIAL
  • 5-1/2 INCH L X 2-5/8 INCH W X 2 INCH H SIZE
  • 350 MCM (RUN), 2/0 AWG (TAP) MIN. CONDUCTOR SIZE
  • 600 MCM (RUN), 350 MCM (TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 1/2 INCH IPS (RUN), 3/8 INCH IPS (TAP) TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP54T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-8 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Bootlace Ferrules - 1787279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details