Greaves Corporation Equipment Stud to Cable/Tube ALP4SP4

Description
ALUMINUM MATERIAL 6 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
Datasheet
Description
ALUMINUM MATERIAL 6 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALP4SP4 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALP4SP4
Equipment Stud to Cable/Tube ALP4SP4
ALUMINUM MATERIAL 6 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
  • ALUMINUM MATERIAL
  • 6 INCH L SIZE
  • 2/0 AWG MIN. CONDUCTOR SIZE
  • 350 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 1-1/4 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • PSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP4SP4
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Blade Terminals - 1787240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1007-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers