Greaves Corporation Substation Tube to Cable Coupler ALT0P2K

Description
STRAIGHT TYPE ALUMINUM MATERIAL 4-15/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 4 TO 2/0 AWG TAP CONDUCTOR SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet
Description
STRAIGHT TYPE ALUMINUM MATERIAL 4-15/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 4 TO 2/0 AWG TAP CONDUCTOR SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube to Cable Coupler - ALT0P2K - Greaves Corporation
Centerbrook, CT, USA
Substation Tube to Cable Coupler
ALT0P2K
Substation Tube to Cable Coupler ALT0P2K
STRAIGHT TYPE ALUMINUM MATERIAL 4-15/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 4 TO 2/0 AWG TAP CONDUCTOR SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
  • STRAIGHT TYPE
  • ALUMINUM MATERIAL
  • 4-15/16 INCH L SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 4 TO 2/0 AWG TAP CONDUCTOR SIZE
  • 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TPK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALT0P2K
Product Name Substation Tube to Cable Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Quick Disconnects - 1-1627016-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Screw Terminals - 1788752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw Terminals
Features RoHS
View Details