Greaves Corporation Compression Cable Lug ASL40N

Description
TIN PLATED WROUGHT ALUMINUM MATERIAL WHITE COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 17/298 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING ASL-N MODEL
Datasheet
Description
TIN PLATED WROUGHT ALUMINUM MATERIAL WHITE COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 17/298 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING ASL-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - ASL40N - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
ASL40N
Compression Cable Lug ASL40N
TIN PLATED WROUGHT ALUMINUM MATERIAL WHITE COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 17/298 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING ASL-N MODEL
  • TIN PLATED WROUGHT ALUMINUM MATERIAL
  • WHITE COLOR
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 4/0 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 17/298 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • ASL-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ASL40N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2272.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Quick Disconnects - 1-160655-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Bootlace Ferrules - 1901987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details