Greaves Corporation Substation Tee Connector ALT86T

Description
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-5/16 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
Datasheet
Description
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-5/16 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ALT86T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
ALT86T
Substation Tee Connector ALT86T
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-5/16 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
  • TUBE TO TUBE TYPE
  • ALUMINUM MATERIAL
  • 8-5/16 INCH L X 3-1/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 2-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALT86T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-4118-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Ferrules - 2854.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details