Greaves Corporation Splice Connector B14HT

Description
BUTT TYPE BRIGHT NICKEL PLATED MILD STEEL MATERIAL 0.57 INCH .57 LENGTH IN INCH 700 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE APPLICATION GLASS FURNACE, HEATING/HVAC SYSTEM, PROCESSING OVEN ENTRANCE INNER DIAMETER 0.09 INCH LENGTH IN INCH - UOM IN B-HT MODEL
Datasheet
Description
BUTT TYPE BRIGHT NICKEL PLATED MILD STEEL MATERIAL 0.57 INCH .57 LENGTH IN INCH 700 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE APPLICATION GLASS FURNACE, HEATING/HVAC SYSTEM, PROCESSING OVEN ENTRANCE INNER DIAMETER 0.09 INCH LENGTH IN INCH - UOM IN B-HT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B14HT - Greaves Corporation
Centerbrook, CT, USA
Splice Connector
B14HT
Splice Connector B14HT
BUTT TYPE BRIGHT NICKEL PLATED MILD STEEL MATERIAL 0.57 INCH .57 LENGTH IN INCH 700 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE APPLICATION GLASS FURNACE, HEATING/HVAC SYSTEM, PROCESSING OVEN ENTRANCE INNER DIAMETER 0.09 INCH LENGTH IN INCH - UOM IN B-HT MODEL
  • BUTT TYPE
  • BRIGHT NICKEL PLATED MILD STEEL MATERIAL
  • 0.57 INCH
  • .57 LENGTH IN INCH
  • 700 DEG F TEMPERATURE RATING
  • 50 PER BOX STANDARD PACKAGE
  • 16 TO 14 AWG CONDUCTOR SIZE
  • NON INSULATED INSULATION TYPE
  • APPLICATION GLASS FURNACE, HEATING/HVAC SYSTEM, PROCESSING OVEN
  • ENTRANCE INNER DIAMETER 0.09 INCH
  • LENGTH IN INCH - UOM IN
  • B-HT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number B14HT
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2865.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
2 suppliers
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1788615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details