ALT3SP3 -- EQUIPMENT STUD TO CABLE/TUBE
Greaves Corporation
Equipment Stud to Cable/Tube
ALT3SP3
Description
ALUMINUM MATERIAL
5-5/8 INCH L SIZE
STRAIGHT CONNECTION TYPE
1-1/8 INCH-12 TPI STUD SIZE
1-1/4 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
Description
ALUMINUM MATERIAL
5-5/8 INCH L SIZE
STRAIGHT CONNECTION TYPE
1-1/8 INCH-12 TPI STUD SIZE
1-1/4 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
Datasheet
Suppliers
Equipment Stud to Cable/Tube
ALT3SP3
ALUMINUM MATERIAL
5-5/8 INCH L SIZE
STRAIGHT CONNECTION TYPE
1-1/8 INCH-12 TPI STUD SIZE
1-1/4 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
- ALUMINUM MATERIAL
- 5-5/8 INCH L SIZE
- STRAIGHT CONNECTION TYPE
- 1-1/8 INCH-12 TPI STUD SIZE
- 1-1/4 INCH IPS TUBE SIZE
- TREGO[T] BRAND
- TSP MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
ALT3SP3 |
|
Product Name
|
Equipment Stud to Cable/Tube |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details
Terminal Type
Crocodile Clips
Material
Nickel Plated Steel
Features
RoHS; Insulated
View Details
Terminal Type
Ferrule Terminal
Material
Copper
North American
16 AWG
View Details
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Ring Terminal
View Details