Greaves CorporationEquipment Stud to Cable/TubeALP82T
Description
ALUMINUM MATERIAL
6-1/8 INCH L X 3-3/8 INCH W X 3 INCH H SIZE
1500 MCM (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE
2000 MCM (RUN), 2/0 AWG (TAP) MAX. CONDUCTOR SIZE
IN LINE/RIGHT ANGLED CONNECTION TYPE
1-1/4 INCH IPS (RUN), 1/8 INCH IPS (TAP) TUBE SIZE
TREGO[T] BRAND
PT MODEL
Greaves Corporation
Done
Datasheet
Description
ALUMINUM MATERIAL
6-1/8 INCH L X 3-3/8 INCH W X 3 INCH H SIZE
1500 MCM (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE
2000 MCM (RUN), 2/0 AWG (TAP) MAX. CONDUCTOR SIZE
IN LINE/RIGHT ANGLED CONNECTION TYPE
1-1/4 INCH IPS (RUN), 1/8 INCH IPS (TAP) TUBE SIZE
TREGO[T] BRAND
PT MODEL
ALUMINUM MATERIAL
6-1/8 INCH L X 3-3/8 INCH W X 3 INCH H SIZE
1500 MCM (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE
2000 MCM (RUN), 2/0 AWG (TAP) MAX. CONDUCTOR SIZE
IN LINE/RIGHT ANGLED CONNECTION TYPE
1-1/4 INCH IPS (RUN), 1/8 INCH IPS (TAP) TUBE SIZE
TREGO[T] BRAND
PT MODEL
ALUMINUM MATERIAL
6-1/8 INCH L X 3-3/8 INCH W X 3 INCH H SIZE
1500 MCM (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE
2000 MCM (RUN), 2/0 AWG (TAP) MAX. CONDUCTOR SIZE
IN LINE/RIGHT ANGLED CONNECTION TYPE
1-1/4 INCH IPS (RUN), 1/8 INCH IPS (TAP) TUBE SIZE