Greaves Corporation Substation Cable Terminal ALJJ4A

Description
ALUMINUM MATERIAL 5 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-1/4 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND JJA MODEL
Datasheet
Description
ALUMINUM MATERIAL 5 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-1/4 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND JJA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - ALJJ4A - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
ALJJ4A
Substation Cable Terminal ALJJ4A
ALUMINUM MATERIAL 5 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-1/4 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND JJA MODEL
  • ALUMINUM MATERIAL
  • 5 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 4/0 AWG MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 7/16 INCH STUD SIZE
  • 1-1/4 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • JJA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALJJ4A
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2394.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
2 suppliers
Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Screw Terminals - 1788754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw Terminals
Features RoHS
View Details