Greaves Corporation Splice Connector B10V

Description
BUTT TYPE YELLOW COLOR 1.01 INCH 1.01 LENGTH IN INCH UL APPROVAL 50 PER CARTON STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE LENGTH IN INCH - UOM IN
Datasheet
Description
BUTT TYPE YELLOW COLOR 1.01 INCH 1.01 LENGTH IN INCH UL APPROVAL 50 PER CARTON STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B10V - Greaves Corporation
Centerbrook, CT, USA
Splice Connector
B10V
Splice Connector B10V
BUTT TYPE YELLOW COLOR 1.01 INCH 1.01 LENGTH IN INCH UL APPROVAL 50 PER CARTON STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE LENGTH IN INCH - UOM IN
  • BUTT TYPE
  • YELLOW COLOR
  • 1.01 INCH
  • 1.01 LENGTH IN INCH
  • UL APPROVAL
  • 50 PER CARTON STANDARD PACKAGE
  • 12 TO 10 AWG CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number B10V
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1571216A - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
Keystone Electronics Corp.
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details