Greaves Corporation Substation Tee Connector ALT2JJ5T

Description
TUBE TO CABLE TYPE ALUMINUM MATERIAL 6-3/16 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
Datasheet
Description
TUBE TO CABLE TYPE ALUMINUM MATERIAL 6-3/16 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ALT2JJ5T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
ALT2JJ5T
Substation Tee Connector ALT2JJ5T
TUBE TO CABLE TYPE ALUMINUM MATERIAL 6-3/16 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
  • TUBE TO CABLE TYPE
  • ALUMINUM MATERIAL
  • 6-3/16 INCH L X 2-1/2 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 4/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TJJT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALT2JJ5T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2217.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
2 suppliers
Connector Contacts - 109029-ZZ - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Bootlace Ferrules - 1787314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details