BUTT TYPE
BRIGHT NICKEL PLATED MILD STEEL MATERIAL
0.57 INCH
.57 LENGTH IN INCH
700 DEG F TEMPERATURE RATING
50 PER BOX STANDARD PACKAGE
12 TO 10 AWG CONDUCTOR SIZE
NON INSULATED INSULATION TYPE
APPLICATION GLASS FURNACE, HEATING/HVAC SYSTEM, PROCESSING OVEN
ENTRANCE INNER DIAMETER 0.138 INCH
LENGTH IN INCH - UOM IN
B-HT MODEL
Greaves Corporation
Done
Datasheet
Description
BUTT TYPE
BRIGHT NICKEL PLATED MILD STEEL MATERIAL
0.57 INCH
.57 LENGTH IN INCH
700 DEG F TEMPERATURE RATING
50 PER BOX STANDARD PACKAGE
12 TO 10 AWG CONDUCTOR SIZE
NON INSULATED INSULATION TYPE
APPLICATION GLASS FURNACE, HEATING/HVAC SYSTEM, PROCESSING OVEN
ENTRANCE INNER DIAMETER 0.138 INCH
LENGTH IN INCH - UOM IN
B-HT MODEL
BUTT TYPE
BRIGHT NICKEL PLATED MILD STEEL MATERIAL
0.57 INCH
.57 LENGTH IN INCH
700 DEG F TEMPERATURE RATING
50 PER BOX STANDARD PACKAGE
12 TO 10 AWG CONDUCTOR SIZE
NON INSULATED INSULATION TYPE
APPLICATION GLASS FURNACE, HEATING/HVAC SYSTEM, PROCESSING OVEN
ENTRANCE INNER DIAMETER 0.138 INCH
LENGTH IN INCH - UOM IN
B-HT MODEL