Greaves Corporation Equipment Stud to Cable/Tube ALP88T

Description
ALUMINUM MATERIAL 7 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN/TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
ALUMINUM MATERIAL 7 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN/TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALP88T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALP88T
Equipment Stud to Cable/Tube ALP88T
ALUMINUM MATERIAL 7 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN/TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS TUBE SIZE TREGO[T] BRAND PT MODEL
  • ALUMINUM MATERIAL
  • 7 INCH L X 3-3/8 INCH W X 3 INCH H SIZE
  • 1500 MCM (RUN/TAP) MIN. CONDUCTOR SIZE
  • 2000 MCM (RUN/TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 1-1/4 INCH IPS TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP88T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details