Greaves Corporation Equipment Stud to Cable/Tube ALP22T

Description
ALUMINUM MATERIAL 5-1/4 INCH L X 2-1/2 INCH W X 1-1/4 INCH H SIZE 4 AWG (RUN/TAP) MIN. CONDUCTOR SIZE 2/0 AWG (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1/8 INCH IPS TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
ALUMINUM MATERIAL 5-1/4 INCH L X 2-1/2 INCH W X 1-1/4 INCH H SIZE 4 AWG (RUN/TAP) MIN. CONDUCTOR SIZE 2/0 AWG (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1/8 INCH IPS TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALP22T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALP22T
Equipment Stud to Cable/Tube ALP22T
ALUMINUM MATERIAL 5-1/4 INCH L X 2-1/2 INCH W X 1-1/4 INCH H SIZE 4 AWG (RUN/TAP) MIN. CONDUCTOR SIZE 2/0 AWG (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1/8 INCH IPS TUBE SIZE TREGO[T] BRAND PT MODEL
  • ALUMINUM MATERIAL
  • 5-1/4 INCH L X 2-1/2 INCH W X 1-1/4 INCH H SIZE
  • 4 AWG (RUN/TAP) MIN. CONDUCTOR SIZE
  • 2/0 AWG (RUN/TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 1/8 INCH IPS TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP22T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Bootlace Ferrules - 1787322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
Terminals - Turret Connectors - 36-1613-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details