Greaves Corporation Substation Tee Connector ALT4JJ7T

Description
TUBE TO CABLE TYPE ALUMINUM MATERIAL 7-3/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 500 TO 750 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
Datasheet
Description
TUBE TO CABLE TYPE ALUMINUM MATERIAL 7-3/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 500 TO 750 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ALT4JJ7T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
ALT4JJ7T
Substation Tee Connector ALT4JJ7T
TUBE TO CABLE TYPE ALUMINUM MATERIAL 7-3/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 500 TO 750 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
  • TUBE TO CABLE TYPE
  • ALUMINUM MATERIAL
  • 7-3/4 INCH L X 2-3/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 500 TO 750 MCM TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TJJT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALT4JJ7T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Terminals - Turret Connectors - 36-1633-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details