Greaves Corporation Substation Cable Terminal ALJ7A

Description
ALUMINUM MATERIAL 4-3/16 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 21/32 INCH STUD SIZE 1-7/8 INCH L X 1-13/16 INCH W X 5/8 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND JA MODEL
Datasheet
Description
ALUMINUM MATERIAL 4-3/16 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 21/32 INCH STUD SIZE 1-7/8 INCH L X 1-13/16 INCH W X 5/8 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND JA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - ALJ7A - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
ALJ7A
Substation Cable Terminal ALJ7A
ALUMINUM MATERIAL 4-3/16 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 21/32 INCH STUD SIZE 1-7/8 INCH L X 1-13/16 INCH W X 5/8 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND JA MODEL
  • ALUMINUM MATERIAL
  • 4-3/16 INCH OVERALL LENGTH
  • 500 MCM MIN. CONDUCTOR SIZE
  • 750 MCM MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 21/32 INCH STUD SIZE
  • 1-7/8 INCH L X 1-13/16 INCH W X 5/8 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • JA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALJ7A
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details