Greaves Corporation Equipment Stud to Cable/Tube ALP2SP1

Description
ALUMINUM MATERIAL 5-1/8 INCH L SIZE 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
Datasheet
Description
ALUMINUM MATERIAL 5-1/8 INCH L SIZE 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALP2SP1 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALP2SP1
Equipment Stud to Cable/Tube ALP2SP1
ALUMINUM MATERIAL 5-1/8 INCH L SIZE 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
  • ALUMINUM MATERIAL
  • 5-1/8 INCH L SIZE
  • 4 AWG MIN. CONDUCTOR SIZE
  • 2/0 AWG MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 3/4 INCH-16 TPI STUD SIZE
  • TREGO[T] BRAND
  • PSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP2SP1
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1571238A - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details