Greaves CorporationSubstation Tee ConnectorALT6JJ7T
Description
TUBE TO CABLE TYPE
ALUMINUM MATERIAL
8-7/8 INCH L X 3 INCH W SIZE
1/2 INCH DIA BOLT SIZE
2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
500 TO 750 MCM TAP TUBE/CONDUCTOR SIZE
TREGO[T] BRAND
TJJT MODEL
Greaves Corporation
Done
Datasheet
Description
TUBE TO CABLE TYPE
ALUMINUM MATERIAL
8-7/8 INCH L X 3 INCH W SIZE
1/2 INCH DIA BOLT SIZE
2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
500 TO 750 MCM TAP TUBE/CONDUCTOR SIZE
TREGO[T] BRAND
TJJT MODEL
TUBE TO CABLE TYPE
ALUMINUM MATERIAL
8-7/8 INCH L X 3 INCH W SIZE
1/2 INCH DIA BOLT SIZE
2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
500 TO 750 MCM TAP TUBE/CONDUCTOR SIZE
TREGO[T] BRAND
TJJT MODEL